EN
  • EN
  • DE

NOIL1SN3000A-GDC

Part No NOIL1SN3000A-GDC
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description IC IMAGE SENSOR LUPA3000 369PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201387-NOIL1SN3000A-GDC
Win Source Part Number Cross
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors Image Sensors, Camera
Package Tray
Product Status Active
Type CMOS
Pixel Size 8µm x 8µm
Active Pixel Array 1696H x 1710V
Frames per Second 485
Voltage - Supply 2.5V, 3.3V
Ultra Librarian 3D Model Ultra Librarian NOIL1SN3000A-GDC CAD Model

Description

Product Overview: NOIL1SN3000A-GDC from ON Semiconductor

The NOIL1SN3000A-GDC is a state-of-the-art image sensor developed by ON Semiconductor, a leader in the semiconductor industry. This high-performance sensor is designed to meet the needs of a wide range of imaging applications, from industrial automation and inspection to medical imaging and intelligent transportation systems.

Key Features

  • High Resolution: The sensor boasts a high resolution, providing detailed images that are essential for precise analysis and decision-making in critical applications.
  • Global Shutter: Equipped with a global shutter, the NOIL1SN3000A-GDC captures images simultaneously across the entire sensor. This feature is crucial for imaging fast-moving objects without distortion, making it ideal for applications such as traffic monitoring and machine vision.
  • Advanced Pixel Technology: ON Semiconductor's advanced pixel technology ensures excellent image quality with low noise levels, providing clear and sharp images even in challenging lighting conditions.
  • High Frame Rate: The sensor supports high frame rates, enabling real-time imaging and video capture. This is particularly beneficial in applications where speed is of the essence, such as sports analytics or high-speed manufacturing processes.
  • Flexible Integration: The NOIL1SN3000A-GDC is designed for easy integration into a variety of systems. Its compact form factor and compatibility with standard interfaces ensure that it can be seamlessly incorporated into existing designs.

Applications

The versatility of the NOIL1SN3000A-GDC makes it suitable for a broad spectrum of applications. Its robust performance in various lighting conditions is advantageous for outdoor systems like traffic and security surveillance. In the industrial sector, it excels in automating visual inspection tasks, ensuring quality control and process efficiency. The medical field also benefits from its precision and reliability, utilizing the sensor in diagnostic equipment and patient monitoring systems.

Reliability and Support

ON Semiconductor is committed to providing not only high-quality products but also comprehensive support. Customers using the NOIL1SN3000A-GDC can rely on ON Semiconductor's technical assistance for integration and operation, ensuring a smooth deployment and long-term reliability.

In conclusion, the NOIL1SN3000A-GDC from ON Semiconductor is an exceptional choice for any organization seeking a high-quality, versatile, and reliable image sensor for their advanced imaging needs.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Lowest to $16.5800

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess