EN
  • EN
  • DE

NTK3139PT1H

Part No NTK3139PT1H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER FIELD-EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649833-NTK3139PT1H
Ultra Librarian 3D Model Ultra Librarian NTK3139PT1H CAD Model

Description

The ON Semiconductor NTK3139PT1G is a high-performance Power MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This component is particularly suitable for portable electronics, where power efficiency is crucial to battery life and device performance.

Key Features

  • Low On-Resistance: The NTK3139PT1G features a low on-resistance of typically 20 mΩ at 4.5V gate drive, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for applications like DC-DC converters where fast switching times can improve performance and reduce noise.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be driven at lower gate voltages, making it compatible with logic-level circuits and easier to integrate with other low-voltage components.
  • ESD Protection: The device includes built-in ESD protection, which safeguards the MOSFET against electrostatic discharges, ensuring a longer operational life and reliability in sensitive applications.
  • SOT-23 Package: The compact SOT-23 package is ideal for space-constrained applications, and its small footprint allows for high-density mounting on PCBs.

Applications

The NTK3139PT1G is versatile and can be used in a wide range of electronic circuits. Some common applications include:

  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 540 mA Power Dissipation (P<sub>D) 300 mW Operating Temperature Range -55°C to +150°C

Overall, the ON Semiconductor NTK3139PT1G is a reliable and efficient solution for designers looking to optimize their power management systems with a component that offers high performance in a compact package.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess