EN
  • EN
  • DE

PHD96NQ03LT,118

Part No PHD96NQ03LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 26.7nC @ 5V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 4.95 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087805-PHD96NQ03LT,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian PHD96NQ03LT,118 CAD Model

Description

The PHD96NQ03LT,118 is a cutting-edge MOSFET transistor designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is part of NXP's portfolio of TrenchMOS™ logic level FETs, which are known for their high-speed switching performance, low on-state resistance, and efficient power handling capabilities.

With its compact SOT-223 package, the PHD96NQ03LT,118 offers a space-saving solution for a wide range of applications. It is particularly well-suited for high-efficiency DC-DC converters, motor control circuits, and power management functions within the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic-level drive signals and reducing the need for additional drive circuitry.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high-frequency operations with ease, contributing to the overall efficiency of the system.
  • Low On-State Resistance (R<sub>DS(on)): Minimizing power losses during operation, the PHD96NQ03LT,118 boasts a low on-state resistance, which is crucial for maintaining thermal performance and energy efficiency.
  • High Continuous Drain Current (I<sub>D): The device supports a high continuous drain current, allowing it to handle significant power levels without compromising reliability.
  • Robust Thermal Management: Thanks to its SOT-223 package, the PHD96NQ03LT,118 offers excellent thermal characteristics, ensuring stable performance even under high-temperature conditions.
  • Logic Level Compatible: It can be directly driven by logic-level voltages, simplifying circuit design and reducing component count.

Applications:

  • DC-DC Converters
  • Motor Control Systems
  • Power Management Modules
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)
  • Load Switching

NXP's PHD96NQ03LT,118 MOSFET is a testament to the company's commitment to providing innovative and reliable semiconductor solutions. Its performance and efficiency make it an ideal choice for designers looking to optimize their power circuitry in a variety of demanding applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess