EN
  • EN
  • DE

MAX5924AEUB+T

Part No MAX5924AEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR N-CH 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate, Turn On Voltage
Supply Voltage (V) 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.5mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Feature Pins CB, EN, /PGOOD, SC_DET, SLEW
Family Part Number MAX5924
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704815-MAX5924AEUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5924AEUB+T CAD Model

Description

Product Overview: MAX5924AEUB+T

The MAX5924AEUB+T is a sophisticated, feature-rich IC from Maxim Integrated designed to enhance the reliability and functionality of hot-swap applications. This integrated circuit is part of Maxim's extensive portfolio of hot-swap controllers that provide safe board insertion and removal from a live backplane. The MAX5924AEUB+T is particularly suitable for systems that require precise control and protection during the insertion of circuit boards into a powered backplane or during the swapping of cards in a live system.

Key Features

  • Adjustable Overcurrent Protection: The device offers an adjustable current limit feature to safeguard the system against overcurrent conditions, ensuring that the electronic components remain within their safe operating limits.
  • Programmable Startup Time: Users can set the startup time to accommodate different system requirements, providing flexibility and improved control over inrush current.
  • Undervoltage Lockout (UVLO): The UVLO function prevents the system from operating at dangerously low voltages, which could potentially lead to erratic behavior or damage.
  • Thermal Shutdown: The integrated thermal shutdown feature protects the device from overheating, enhancing the overall reliability and longevity of the system.
  • Charge Pump for Enhanced Drive Capability: The MAX5924AEUB+T includes an internal charge pump that enables it to drive large capacitive loads, providing stable operation under a variety of conditions.

Applications

The MAX5924AEUB+T is ideal for a broad array of applications, particularly where hot-swap capability is essential. These include:

  • RAID systems
  • Servers and Network Routers
  • Storage Systems
  • Telecommunications Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5924AEUB+T is no exception. It is designed to meet the stringent requirements of enterprise-level systems that cannot afford downtime. The device comes in a compact 10-pin µMAX package, making it suitable for space-constrained applications while still delivering the robust performance expected from Maxim's products.

With its comprehensive protection features and flexible design, the MAX5924AEUB+T is a reliable choice for engineers looking to implement hot-swap functionality with confidence in their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2897 $60.0558
33+ $3.5193 $116.1369
51+ $3.4096 $173.8896
71+ $3.2998 $234.2858
91+ $3.1901 $290.2991
122+ $2.8598 $348.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess