EN
  • EN
  • DE

G2R-2-SN AC12(S)

Part No G2R-2-SN AC12(S)
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 5A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Socketable
Coil Voltage 12VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 5 A
Switching Voltage 380VAC, 125VDC - Max
Load - Max Switching 1900VA, 625W
Coil Current 75 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In
Must Operate Voltage 9.6 VAC
Must Release Voltage 3.6 VAC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -40°C ~ 70°C
Approval Agency CE, CSA, LR, UR, VDE
Relay Type General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;602001;2272;1920;2040;3385;1818;609;3500;4821;2649;1864;2449;602346;2080;966;2861;4242;2041;5730;4047;2066;3766;2595;480;1885;600259;5055;18;5346;2561;3404;1849;150;278;23;314;5088;236;39;255;1110;601964;277;2634;3307;68;2223;4008;5115;3473;1568;600350;844;17;1508;1712;41;3483;602408;4335;2946;281;600427;818;0;28944;13874;52868;5365;5369;5370;4287;52819;15136;6291;121672;87414;7461;102856;13379;121910;125862;23996;13380;120132;102873;120133;120134;15143;14280;102874;32233;102857;52291;20586;6574;6292;2159;28688;26706;120135;59944;102890;102893;102896;1018;25368;17489;14358;14647;5371;73730;67966;9823;31957;14793;102864;102870;1019;5374;1303;2160;11299;6828;6829;20329;20449;110231;110232;99304;110233;99303;4549;4550;99302;5378;5368;121587;120136;120139;102901;90650;102902;120137;120138;102905;102906;5084;58840;5088;21803;22721;102042;58872;10821;63312;5089;21809;5091;105944;105943;40;5092;5105;35371;5108;5109;19106;34638;9646;85274;85275;27672;5125;65327;13931;4872;98887;99289;98888;14512;15092;5150;5903;93443;93444;57857;56915;105945;112172;111966;111732;111833;112485;112486;111733;112487;111968;111791;111834;111734;111792;112488;112574;111967;111969;112489;112490;112053;112491;111735;112171;121820;112492;112575;112493;112576;112494;112495;112577;112173;112496;112497;112578;111736;112498;112579;112111;112499;112174;112500;112054;112112;112501;121821;112580;112502;111835;112592;112503;112504;112505;112506;112507;111737;46423;112723;112724;112508;112175;112113;114769;112509;112510;112114;112511;112512;112176;112513;112581;112177;112514;112582;112115;112178;112179;121822;119598;119607;112584;110832;110831;112585;112586;119599;112516;119600;119601;127389;119602;112517;119603;112587;120140;28214;28215;85276;85277;28216;28217;85278;85279;85280;85281;34773;102911;85282;122132;1484;27897;114137;5138;2007;65376;14470;50965;70141;88308;37949;88307;74163;482;5141;4835;15529;20461;20462;64393;69169;85283;85284;123001;123002;69170;79088;4944;32559;32566;128765;53292;102913;39081;36403;52982;61385;120141;120142;120143;120144;120145;120146;88880;120148;120149;120150;34754;123071;96855;96856;96712;96858;120002;102919;120152;120153;4637;85287;99288;105600;26621;88882;87691;117972;124974;4881;4882;86238;4883;4884;4885;53645;107091;4886;4887;5550;20466;4888;4889;4890;4891;27074;5569;4892;4893;4894;54054;54055;4895;45986;125347;5596;25660;81790;123141;4896;54140;51739;56416;4897;47250;47249;4898;4899;5599;127342;127343;127346;127344;127345;4900;20468;4901;20469;4902;20470;123149;123150;51847;4904;5871;4905;66219;131732;4880;4906;80325;4907;123162;4908;43310;55392;5686;117834;4914;4919;4920;89225;4921;30312;39118;92279;100744;127201;63614;63615;2187;117835;20581;15076;15539;120180;88877;120181;120182;88878;120183;120185;120186;120187;46;106894;106895;104124;29395;106896;106897;106898;1200;32572;34241;98905;93191;93192;259;1087;127994;70810;70811;113467;49178;37838;120188;6268;6269;3271;5151;1443;1084;25890;86219;86220;86221;86222;6211;85288;85289;81794;81795;116489;83609;27148;83399;83429;83432;90655;83430;113234;83402;90656;90657;90658;90659;83396;83403;104365;83397;83400;105307;90660;123383;83401;90661;83398;90662;123933;5174;5175;5181;5183;5185;5197;5198;1883;5219;5267;21807;5268;5269;4842;1292;5380;32555;32570;32545;85290;120237;98891;102944;102945;102946;32565;120236;98895;98892;86223;86224;120245;120246;120247;36;116490;5382;5383;5384;88881;98913;1083;12099
Ultra Librarian 3D Model Ultra Librarian G2R-2-SN AC12(S) CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess