EN
  • EN
  • DE

G5V-2-4 24VDC

Part No G5V-2-4 24VDC
Manufacturer Omron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case relay
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 718401-G5V-2-4 24VDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G5V-2-4 24VDC CAD Model

Description

The G5V-2-4 24VDC is a miniature PCB power relay manufactured by Omron. It's designed for general-purpose switching applications where space is limited. This relay offers reliable performance and a compact design, making it suitable for a wide range of electronic devices and control systems.

Applications

  • Control circuits in industrial equipment
  • Power switching in consumer electronics
  • Signal routing in communication systems
  • Interface relays for PLC systems
  • General-purpose switching applications

Features

  • Compact size and lightweight design
  • High switching capacity
  • Low coil power consumption
  • High insulation resistance
  • Available in various contact configurations
  • PCB mounting
  • Sealed construction available

Benefits

  • Enables reliable switching of electrical circuits in a compact form factor.
  • Reduces power consumption, contributing to energy efficiency.
  • Provides high insulation resistance for safety and reliability.
  • Offers flexibility with various contact configurations to meet different application requirements.
  • Simplifies installation with PCB mounting and sealed construction options.

Additional Details

The G5V-2-4 24VDC relay features a coil voltage of 24VDC and a contact rating of up to 2A at 30VDC or 0.5A at 125VAC. It offers a dielectric strength of 1500VAC between coil and contacts. The operating temperature range is typically -40°C to +70°C. The relay is designed for long-term reliability. The specific contact material varies depending on the model. The relay is ideal for applications where minimizing board space is crucial. The operating time and release time are quick. The relay is available in through-hole mounting options.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess