EN
  • EN
  • DE

G5Y-1 24VDC

Part No G5Y-1 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060368-G5Y-1 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5Y-1 24VDC CAD Model

Description

The G5Y-1 24VDC is a miniature PCB power relay manufactured by Omron. It is designed for switching relatively high currents and voltages in a compact form factor. The 'G5Y-1' designates the specific relay model, and '24VDC' indicates the coil voltage required for activation.

Applications

  • Industrial Control Systems: Used for switching motors, solenoids, and other industrial equipment.
  • HVAC Systems: Employed for controlling fans, compressors, and other HVAC components.
  • Power Supplies: Used for switching power on and off in various types of power supplies.
  • Security Systems: Acts as a switching element in alarm systems and access control systems.
  • Testing Equipment: Used in automated test equipment for switching signals and power.

Features

  • Miniature Size: Allows for high-density PCB mounting.
  • High Switching Capacity: Capable of switching significant currents and voltages.
  • Low Coil Power Consumption: Reduces energy consumption and heat generation.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts.
  • Sealed Construction: Protects the relay from dust and moisture.

Benefits

  • Space Saving: Miniature size allows for compact designs.
  • Versatile Switching: Can be used to switch a wide range of loads.
  • Energy Efficient: Low coil power consumption reduces operating costs.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Environmental Protection: Sealed construction protects against harsh environments.

Additional Details

The G5Y-1 24VDC typically features a contact rating of several amps at a specific voltage (e.g., 5A at 250VAC). The coil voltage is 24VDC, and the coil resistance, operate time, and release time are typically specified in the Omron datasheet. The relay is often available in various terminal configurations for easy PCB mounting. Specific details regarding contact materials, insulation voltage, and environmental ratings should be verified from the official Omron datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess