EN
  • EN
  • DE

G6A-274P-ST-US-DC5

Part No G6A-274P-ST-US-DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 5VDC 27Ohm 2A DPDT THT Military Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Mounting SMD (SMT)
Case / Package DIP
Coil Current 40 mA
Coil Power 200 mW
Coil Resistance 125 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 2 A
Contact Material Silver
Current Rating 2 A
Depth 10.1 mm
Height 8.4 mm
Length 20.2 mm
Max Current Rating 2 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 220 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Operate Time 5 ms
Power Consumption 200 mW
Power Rating 200 mW
Radiation Hardening No
Relay Type General Purpose
Release Time 3 ms
RoHS Compliant
Termination PC Pin
Throw Configuration DPDT
Voltage Rating (AC) 250 V
Voltage Rating (DC) 220 V
Width 10.1 mm
Win Source Part Number 1060282-G6A-274P-ST-US-DC5
Categories Signal Relays,Up to 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6A-274P-ST-US-DC5 CAD Model

Description

The Omron G6A-274P-ST-US-DC5 is a general-purpose relay used in various industrial applications.

  • Coil Type: Non-latching
  • Coil Resistance: 125 Ω
  • Contact Material: Silver
  • Current Rating: 2 A
  • Package: DIP
  • Pins: 8
  • Mounting Type: SMD (SMT)
  • Termination: PC pin
  • Win Source part number: 1060282-G6A-274P-ST-US-DC5

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3396 $51.4712
53+ $1.9196 $101.7388
81+ $1.8597 $150.6357
112+ $1.7997 $201.5664
144+ $1.7397 $250.5168
193+ $1.5597 $301.0221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess