EN
  • EN
  • DE

G6JU-2FS-Y-DC12V

Part No G6JU-2FS-Y-DC12V
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD-8
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 723611-G6JU-2FS-Y-DC12V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G6JU-2FS-Y-DC12V CAD Model

Description

The Omron G6JU-2FS-Y-DC12V is a compact and highly reliable signal relay designed for surface mounting. This relay is engineered for applications that require high-density mounting and efficient signal switching, such as telecommunications equipment, measurement instruments, and industrial control systems. Its small size and robust construction make it a versatile choice for various applications.

Applications

  • Telecommunications Equipment: Used in line cards and switching systems to route signals efficiently.
  • Measurement Instruments: Integrated into devices like oscilloscopes and signal generators for precise signal control.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and control modules for switching and isolation.
  • Security Systems: Utilized in alarm systems and access control devices for reliable signal transmission.
  • Medical Equipment: Incorporated into medical devices for signal routing and isolation.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, enhancing manufacturing efficiency.
  • Compact Size: Space-saving dimensions allow for high-density PCB mounting.
  • High Sensitivity: Low power consumption enables energy-efficient operation.
  • High Isolation Voltage: Ensures excellent electrical isolation between the coil and contacts.
  • Long Life Expectancy: Provides reliable performance over extended periods of operation.

Benefits

  • Reduced Footprint: Compact size allows for smaller and more efficient product designs.
  • Energy Efficiency: Low power consumption minimizes operating costs and environmental impact.
  • Enhanced Reliability: High isolation and long life expectancy ensure consistent performance.
  • Automated Assembly: SMT design facilitates cost-effective and high-volume manufacturing.
  • Versatile Application: Suitable for a wide range of industrial, commercial, and medical applications.

Additional Details

The G6JU-2FS-Y-DC12V operates with a coil voltage of 12VDC. The '2FS' designation indicates a 2 Form C (DPDT) contact configuration. The 'Y' likely refers to a specific coil sensitivity or construction detail. It is designed for surface mount assembly, making it ideal for automated manufacturing processes. This relay provides excellent electrical characteristics, including low contact resistance and high switching speed. The robust construction and high-quality materials ensure reliable operation in demanding environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess