EN
  • EN
  • DE

G6K-2F-TR-12VDC

Part No G6K-2F-TR-12VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823836-G6K-2F-TR-12VDC
Ultra Librarian 3D Model Ultra Librarian G6K-2F-TR-12VDC CAD Model

Description

The G6K-2F-TR-12VDC is a high-frequency signal relay manufactured by Omron. This compact relay is designed for telecommunications, measurement, and data transmission applications requiring reliable switching of high-frequency signals.

Applications:

  • Telecommunications Equipment: Switches signals in communication systems.
  • Measurement Instruments: Used in test and measurement devices.
  • Data Transmission Systems: Provides reliable switching in data networks.
  • Security Systems: Activates and deactivates signal paths in security equipment.
  • Medical Equipment: Used in medical devices requiring signal routing.

Features:

  • Compact Size: Saves valuable board space in densely populated circuits.
  • High-Frequency Performance: Suitable for switching high-speed signals.
  • Low Signal Loss: Minimizes signal degradation during switching.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance.
  • Minimal Signal Distortion: Maintains signal integrity during switching.
  • Easy Integration: Simplifies design and manufacturing processes.
  • Long Life Expectancy: Provides extended operational life.
  • Cost-Effective Solution: Offers high performance at a competitive price.

Additional Details:

The G6K-2F-TR-12VDC relay operates with a 12VDC coil voltage and features a double pole, double throw (DPDT) contact configuration. The 'TR' suffix indicates tape and reel packaging for automated assembly. The relay's contact material is designed for low contact resistance and high reliability. The datasheet provides detailed information on its electrical characteristics, mechanical dimensions, and application guidelines. It is often used in applications where precise signal routing is critical. Shielding is sometimes incorporated to minimize electromagnetic interference (EMI). The isolation voltage is a key parameter for ensuring safety and preventing signal leakage.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,912 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess