EN
  • EN
  • DE

G6S-2-4.5VDC

Part No G6S-2-4.5VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823841-G6S-2-4.5VDC
Ultra Librarian 3D Model Ultra Librarian G6S-2-4.5VDC CAD Model

Description

The G6S-2-4.5VDC is a compact signal relay manufactured by Omron. This relay is engineered for applications requiring reliable switching of low-level signals with low power consumption and high-density mounting. Its small size and robust performance make it a versatile choice for a variety of electronic devices.

Applications

  • Telecommunications equipment
  • Measurement and instrumentation devices
  • Security systems
  • Medical equipment
  • Automated test equipment

Features

  • Miniature Size: Enables high-density mounting on printed circuit boards (PCBs).
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • High Sensitivity: Requires a low coil voltage for activation, allowing direct drive from logic circuits.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts, enhancing safety and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Sealed Construction: Offers protection against environmental contaminants such as dust and moisture.

Benefits

  • Space Saving: Its compact size allows for efficient use of PCB space.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Easy Integration: SMT design simplifies the assembly process.
  • Extended Lifespan: Offers a long operational lifespan, minimizing the need for frequent replacements.

Additional Details

The G6S-2-4.5VDC relay has a coil voltage of 4.5VDC. It is a double pole double throw (DPDT) relay. Typical contact ratings are 0.3A at 125VAC or 1A at 30VDC. The insulation resistance is typically greater than 1000 MΩ. It generally operates in a temperature range of -40°C to +85°C. This relay is commonly used in applications where precise and reliable switching of low-level signals is required. For specific details regarding coil resistance, operate and release times, and contact materials, refer to the official Omron product datasheet.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess