EN
  • EN
  • DE

G7L-2A-TUBJ-80-CB AC100/120

Part No G7L-2A-TUBJ-80-CB AC100/120
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 25A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Coil Voltage 120VAC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 25 A
Switching Voltage 250VAC - Max
Load - Max Switching 6250VA
Coil Current 20.4 mA
Coil Type Non Latching
Features Test Button
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class B
Must Operate Voltage 75 VAC
Must Release Voltage 18 VAC
Operate Time 30 ms
Release Time 30 ms
Temperature Range - Operating -25°C ~ 60°C
Contact Material Silver Alloy
Approval Agency CSA, TUV, UR
Relay Type General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548966-G7L-2A-TUBJ-80-CB AC100/120
Ultra Librarian 3D Model Ultra Librarian G7L-2A-TUBJ-80-CB AC100/120 CAD Model

Description

N

You May Also Be Interested in

HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 24V Coil SIP,5x28mm
Lowest to $1.5717
Omron
G6D-1A-ASI-DC24 Omron Electronics General Purpose Relays SPST-NO 24VDC 5A Sealed datasheet, inventory, & pricing.
Lowest to $1.3534
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
Fujitsu Electronics America, Inc.
12V 35A 25A@14VDC 16V@DC One set changeover: 1C (SPDT - changeover) Through Hole,13.7x6.6mm Power Relays RoHS
Lowest to $1.0769
Omron
G5RL-1-E-HR-DC5 Omron Electronics General Purpose Relays Power PCB Relay SPDT 16A 5VDC datasheet, inventory, & pricing.
Lowest to $7.2762
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,7x20.5mm
Lowest to $0.5821
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess