EN
  • EN
  • DE

MY2N-J-24VDC

Part No MY2N-J-24VDC
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 725590-MY2N-J-24VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MY2N-J-24VDC CAD Model

Description

The MY2N-J-24VDC is a miniature power relay manufactured by Omron. This relay is designed for general-purpose switching applications, providing reliable control of electrical circuits. The '24VDC' designation indicates that the relay coil operates on a 24 Volt Direct Current power supply. It is part of the MY series, known for their robust construction, high reliability, and wide availability, making them a popular choice in various industrial and commercial applications.

Applications

  • Industrial automation: Controlling motors, solenoids, and other actuators in automated systems.
  • Machine control: Switching power to various components in machinery.
  • HVAC systems: Controlling heating, ventilation, and air conditioning equipment.
  • Power supplies: Providing switching capabilities in power supply circuits.
  • Lighting control: Switching lights in commercial and residential settings.
  • Elevators and Escalators: Control circuits and safety mechanisms.

Features

  • Miniature size: Compact design allows for high-density mounting.
  • 2-pole configuration: Provides two independent switching circuits.
  • 24VDC coil voltage: Operates on a standard 24VDC power supply.
  • High switching capacity: Handles significant current and voltage loads.
  • Mechanical indicator: Visually indicates the relay's operating status.
  • Transparent case: Allows for easy inspection of the relay's internal components.
  • Plug-in terminals: Simplifies installation and maintenance.

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy installation: Plug-in terminals simplify wiring and mounting.
  • Visual status indication: Provides quick confirmation of relay operation.
  • Compact design: Saves space in control panels and equipment.
  • Long service life: Robust construction ensures durability and longevity.
  • Versatile application: Suitable for a wide range of switching needs.

The Omron MY2N-J-24VDC is a reliable and versatile miniature power relay designed for a variety of switching applications. Its compact size, plug-in terminals, and visual status indicator make it easy to install and maintain. The relay's robust construction and high switching capacity ensure dependable performance and long service life. Its 24VDC coil voltage allows for easy integration into existing control systems. This relay provides a cost-effective solution for controlling electrical circuits in industrial, commercial, and residential settings. The transparent case helps in easy inspection of any damages.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3035 $60.2490
33+ $3.5308 $116.5164
51+ $3.4211 $174.4761
70+ $3.3102 $231.7140
91+ $3.2005 $291.2455
121+ $2.8690 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,820 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess