EN
  • EN
  • DE

SCS-2525-4-0580 05000M

Part No SCS-2525-4-0580 05000M
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Length 1.903' (0.58m)
Profile (W x H) 0.98" x 0.98" (25.0mm x 25.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 30.12lbs (13.66kg)
Actuation Angle ±45°
Inactive End Region 0.79" (20.0mm)
Cable Length 16.404' (5.00m)
Operating Temperature -25°C ~ 75°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE;5;9;7;10;8;3;4;2;1;236;0;66009;66010;3;0;2;1;503313;503386;503348;503329;503397;503399;503407;503410;503416;503346;503433;503443;503316;503446;503448;503449;503456;503462;503463;172812;506664;503470;503361;503485;503486;506679;503488;503489;503314;503497;503502;503507;503508;503514;503310;506709;506716;506720;506733;506734;503377;506757;503541;506621;104570;506634;506653;503432;503458;1;508227;503383;508225;503382;508224;508223;508226;1;1;345310;380165;411697;506542;506541;506543;506538;506540;506539;503381;1;1355;1905;2207;2453;1;33838;38184;54502;1;503335;503326;503348;506821;503325;503346;503358;506905;172812;503339;503357;503314;503310;503309;503377;503307;506563;506875;104570;503355;506935;503334;503322;506974;1;156445;66985;38954;1;1;359953;328077;328389;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian SCS-2525-4-0580 05000M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SGE-245L-0-1680 05000C-05000C
Need more? Email Us
Omron
SPECIAL SGE245 SERIES EDGE
Need more? Email Us
Omron
SGE-225-2-0800 00500C SFTY EDGE
Need more? Email Us
Omron
SGE88-0-0200-2000C-2000C
Need more? Email Us
Omron
SGE-225-2-1300 05000C SFTY EDGE
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE88-0-2500-1000C-1000C
Need more? Email Us
Omron
SCSF-1530-0-0290-00400C-00400C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess