EN
  • EN
  • DE

SS-01GL139-FD

Part No SS-01GL139-FD
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT  /  Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-01GL
Other Names SS01GL139FD
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233599-SS-01GL139-FD
Ultra Librarian 3D Model Ultra Librarian SS-01GL139-FD CAD Model

Description

The SS-01GL139-FD is a subminiature snap action switch manufactured by Omron, designed for high-reliability applications where space is limited. This switch is part of the SS series, known for its compact design, precise operation, and long lifespan.

Applications

  • Industrial Control Equipment
  • Office Automation Systems
  • Testing and Measurement Devices
  • Security Systems
  • Medical Equipment

Features

  • Subminiature Size: Compact design allows for integration into tight spaces.
  • Snap Action Mechanism: Provides quick and reliable switching.
  • High Precision: Ensures accurate operation.
  • Long Lifespan: Offers extended service life.
  • Pin Plunger Actuator: Provides direct actuation.

Benefits

  • Improved System Reliability: Durable construction minimizes downtime.
  • Simplified Design: Compact size facilitates integration into various applications.
  • Enhanced Performance: High precision switching ensures accurate operation.
  • Cost-Effective Solution: Long lifespan reduces replacement costs.
  • Enhanced Safety: Reliable switching contributes to safe operation.

The SS-01GL139-FD features a pin plunger actuator, offering direct and precise actuation. It is designed for low-current applications with a contact rating of 0.1A at 30VDC. The switch's mechanical life is rated for a minimum of 30 million operations, ensuring long-term reliability and consistent performance. The operating temperature range spans from -25°C to +85°C, making it suitable for use in a wide variety of environmental conditions. This switch is also RoHS compliant, ensuring adherence to environmental standards. The combination of small size, high precision, and long lifespan makes it an excellent choice for applications where space is constrained and dependable performance is essential. The snap action mechanism minimizes contact bounce, providing clean and consistent switching signals. The availability of different terminal styles allows for easy integration into various circuit designs. Overall, the SS-01GL139-FD is a versatile and reliable subminiature snap action switch, combining performance, durability, and compact size to meet the demanding requirements of numerous applications.

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess