EN
  • EN
  • DE
  • IT

UMA-18-72-1

Part No UMA-18-72-1
Manufacturer Omron
Catalog Machine Safety - Mats
Description SAFETY MAT 18X72 M8 BLK 100M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Width 18.00" (457.2mm)
Length 72.00" (1828.8mm)
Operating Force 67.44lbs (30.59kg)
Color Black
Material Polyurethane (PUR)
Cable Length 5.12" (130.0mm)
Operating Temperature -10°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE, cULus
Ultra Librarian 3D Model Ultra Librarian UMA-18-72-1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY MAT 1000X1000MM
Need more? Email Us
Omron
UM5-4224 SAFETY MAT
Need more? Email Us
Omron
UMY10-2412 SAFETY MAT 10M
Need more? Email Us
Omron
BLK 1000MMX0500MM ONE 4-PIN M8
Need more? Email Us
Omron
MOLDED OUTSIDE CORNER
Need more? Email Us
Omron
SPECIAL TRIM KIT FOR TWO UM-2472
Need more? Email Us
Omron
BLK 0500MMX0500MM TWO 3-PIN M8
Need more? Email Us
Omron
BLK 1000MMX1250MM ONE 4-PIN M8
Need more? Email Us
Omron
SAFETY MAT 48X72 M8 BLK 100M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess