EN
  • EN
  • DE

XC5A-2082-1

Part No XC5A-2082-1
Manufacturer Omron
Catalog Backplane Connectors
Description CONN DIN PLUG 20POS PCB RA GOLD / 20 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Tray
Connector Type Plug, Male Pins
Number of Positions 20
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style B
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT) , Glass Filled
Base Product Number XC5A
Standard Package 80
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338989-XC5A-2082-1
Ultra Librarian 3D Model Ultra Librarian XC5A-2082-1 CAD Model

Description

The 1154268 is a 20-position DIN 41612 backplane connector designed for use in high-density applications. It has a pitch of 0.100" and is a plug with male pins.

  • Pitch: 0.100"
  • Positions: 20
  • Connector Type: DIN 41612 backplane connector
  • Connector Style: Plug with Male Pins
  • Rows: 2
  • Contact Finish: Gold with a thickness of 16.0µin
  • Contact Material: Polybutylene terephthalate (PBT) with glass filling
  • Current Rating: 2A
  • Operating Temperature Range: -55°C to 125°C
  • RoHS Compliant: Yes
  • Style: B
  • Loaded: All positions

You May Also Be Interested in

Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess