EN
  • EN
  • DE

XF2B-2745-31A

Part No XF2B-2745-31A
Manufacturer Omron
Catalog Connectors, Interconnects
Description CONN FPC 27POS 0.3MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsFFC, FPC (Flat Flexible) ConnectorsFFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer Omron Electronics Inc-EMC Div
Series XF2B
Packaging Tape & Reel (TR)
Part Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 27
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Operating Temperature -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A
Contact Finish Thickness 5.90μin (0.150μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Ultra Librarian 3D Model Ultra Librarian XF2B-2745-31A CAD Model

You May Also Be Interested in

Same Sky
TERMINAL BLOCK, SCREW TYPE, 5.08
Lowest to $0.4092
Amphenol Commercial Products
CONN D-SUB HD RCPT 26P VERT SLDR
Lowest to $4.3290
Cinch Connectivity Solutions
CONN MICRO-D RCPT 37POS R/A SLDR
Lowest to $996.3433
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $1.6531
Amphenol Commercial Products
SLIMSAS R/A X4 30U" GOLD PLATING
Lowest to $4.9090
Adam Technologies, Inc.
CONN HEADER R/A 6POS 2.54MM
Lowest to $0.2383
JAM
WIRE TO WIRE CONNECTOR, 2P, REC
Need more? Email Us
Pulse
CONN JACK 1PORT PCB
Lowest to $11.7600
Amphenol FCI
CONN EDGE DUAL FML 168POS 0.024
Lowest to $9.8181

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess