EN
  • EN
  • DE

XF2B-4545-31A

Part No XF2B-4545-31A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC 45POS 0.30MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel
Status Obsolete
Flat Flex Type FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Dielectric Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A
Contact Finish Thickness 5.90μin (0.150μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759732-XF2B-4545-31A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XF2B-4545-31A CAD Model

Description

The XF2B-4545-31A is a high-quality, SMT right angle connector that features a rotary lock and backlock mechanism for added security. It is manufactured by Omron Electronics Inc-EMC Div.

  • Pitch: 0.012" (0.30mm)
  • Positions: 45
  • Cable/Wire Compatibility: FPC flat flex cables (0.20mm thick)
  • Voltage Rating: 50V
  • Contact Material: Copper Alloy
  • Contact Finish: Gold (5.90μin (0.150μm) thickness)
  • Height Above Board: 0.083" (2.10mm)
  • Actuator Material: Liquid Crystal Polymer (LCP), Halogen-free
  • Housing Color: Natural
  • Flammability Rating: UL94 V-0
  • Market Status: Popular

You May Also Be Interested in

Molex, LLC
52808-2770 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy27CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6695
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
52610-1272 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 12Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
52559-2070 Molex FFC & FPC Connectors 20CKT CERT SMT ZIF datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366
Molex, LLC
FFC/FPC Connector 12 Position 0.5mm Pitch Double-Sided Contacts, Top and Bottom Entry Surface Mount, Right Angle
Lowest to $0.8732
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4662
TE Connectivity
CONN FFC RCPT HSG 7POS 2.54MM
Need more? Email Us
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0340 $61.0200
70+ $1.6690 $116.8300
110+ $1.6170 $177.8700
150+ $1.5650 $234.7500
195+ $1.5131 $295.0545
260+ $1.3560 $352.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess