EN
  • EN
  • DE

XF2L-0825-1A

Part No XF2L-0825-1A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC TOP 8POS 0.50MM R/A  /  8 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2L
Package Tape & Reel
Product Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 8
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names OR751DKR,Q7053505,OR751TR,OR751CT,XF2L08251A,XF2L-0825-1A BY OMZ,XF2L08251ABYOMZ
Standard Package 3,000
Win Source Part Number 1017463-XF2L-0825-1A
Ultra Librarian 3D Model Ultra Librarian XF2L-0825-1A CAD Model

Description

The Omron XF2L-0825-1A is a zero insertion force (ZIF) connector with a pitch of 0.020" (0.50mm) and 8 positions.

  • Category: FFC, FPC (Flat Flexible) Connectors
  • Series: XF2L
  • Termination: solder
  • Contact Finish: gold with a thickness of 5.90µin (0.150µm)
  • Package: tape & reel
  • Contact Material: copper alloy
  • Voltage Rating: 50V
  • Height Above Board: 0.047" (1.20mm)
  • Housing and Actuator Material: liquid crystal polymer (LCP) and are halogen-free
  • Insulation Material: polybutylene terephthalate (PBT), glass-filled with a flammability rating of UL94 V-0
  • Mating Cycles: 20
  • Mounting Type: surface mount, right angle
  • Temperature Range: -30°C ~ 85°C

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 13POS 2.54
Need more? Email Us
Molex, LLC
52610-3072 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 30Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.9605
TE Connectivity
CONN FFC PIN HSG 6POS 2.54MM
Need more? Email Us
Molex, LLC
52271-1269 Molex FFC & FPC Connectors 1MM RA 12P SMT CONN ZIF AU BTM CON STYLE datasheet, inventory, & pricing.
Lowest to $0.5821
Amphenol
CONN FFC/FPC RCPT HSG 12POS 2.54
Need more? Email Us
Molex, LLC
505110-8091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 80CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
39-53-2084 Molex FFC & FPC Connectors 8CKT RA THRUHOLE ZIF TOP CONTACT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
503566-4102 Molex FFC & FPC Connectors Easy-On .3mm FPC Conn RA 41Ckt datasheet, inventory, & pricing.
Lowest to $0.3202
Molex, LLC
52271-1169 Molex FFC & FPC Connectors 1.0 FPC CONN ZIF SMT R/A 11C BOTTOM CON datasheet, inventory, & pricing.
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess