EN
  • EN
  • DE

XH3A-4041-A

Part No XH3A-4041-A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 40POS VERT GOLD  /  40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Omron Electronics Inc-EMC Div
Series XH3
Package Bulk
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole
Features Board Lock
Contact Finish Gold
Mated Stacking Heights 12mm, 13mm, 15mm, 16mm
Height Above Board 0.343" (8.70mm)
Base Product Number XH3A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XH3A4041A
Standard Package 70
Win Source Part Number 1178774-XH3A-4041-A
Ultra Librarian 3D Model Ultra Librarian XH3A-4041-A CAD Model

Description

The Omron Electronics Inc-EMC Div XH3A4041A is a plug connector with center strip contacts.

  • Connector Type: Rectangular
  • Positions: 40
  • Pitch: 0.050 inches
  • Features: Board Lock
  • Mounting Type: Through-Hole
  • Contact Finish: Gold
  • Contact Finish Thickness: Not Specified
  • Mated Stacking Heights: 12mm, 13mm, 15mm, and 16mm
  • Standard Package: 70
  • Series: XH3
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN RCPT 12POS 0.049 TIN SMD / 12 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Tin
Need more? Email Us
TE Connectivity
CONN RCPT HD 120POS PCB / 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Lowest to $49.4157
TE Connectivity
CONN RCPT 140POS SMD GOLD / 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.8290
TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $14.9596
TE Connectivity
CONN HEADER BRD EDGE 200P 2.54MM / Connector Header Board Edge, Through Hole, Right Angle 200 position 0.100" (2.54mm)
Lowest to $195.3879
TE Connectivity
CONN RCPT FUTUREBUS 24P EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $9.4633
TE Connectivity
CONN RCPT HD 96POS PCB / 96 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Need more? Email Us
TE Connectivity
CONN RCPT 14POS 0.1 TIN PCB / 14 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $3.8154
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess