EN
  • EN
  • DE

XR3G-6411

Part No XR3G-6411
Manufacturer Omron
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 410666-XR3G-6411
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR3G-6411 CAD Model

Description

The Omron XR3G-6411 is a connector cover designed to provide protection and strain relief for cable connections. These covers are typically used in industrial environments to protect sensitive connections from dust, moisture, and physical damage. They are designed to work with specific Omron connector series to ensure a secure and reliable connection.

Applications:

  • Industrial Automation Equipment
  • Control Panels
  • Robotics
  • Machine Vision Systems
  • Electronic Test Equipment

Features:

  • Durable Construction: Made from robust materials to withstand harsh industrial environments.
  • Strain Relief: Provides strain relief to the cable, preventing damage to the connection points.
  • Protection from Dust and Moisture: Protects the connection from environmental contaminants.
  • Secure Fit: Designed to fit specific Omron connector series, ensuring a secure and reliable connection.
  • Easy Installation: Simple design allows for quick and easy installation.

Benefits:

  • Improved Reliability: Protects connections from damage, improving the reliability of the system.
  • Extended Lifespan: Extends the lifespan of cables and connectors by protecting them from environmental factors.
  • Reduced Downtime: Prevents connection failures, reducing downtime and maintenance costs.
  • Enhanced Safety: Protects users from electrical hazards.
  • Cost-Effective: Provides a cost-effective solution for protecting cable connections.

The XR3G-6411 connector cover is crucial for maintaining the integrity of cable connections in demanding applications. Its robust construction and strain relief features ensure long-term reliability. These covers are often used in conjunction with Omron's circular connectors or I/O connectors. The specific dimensions and material composition (typically a durable plastic or metal) are tailored to the connector series it is designed to protect. Proper installation involves securely attaching the cover to the connector and tightening any strain relief mechanisms to prevent cable movement.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess