EN
  • EN
  • DE

XS2U-3122

Part No XS2U-3122
Manufacturer Omron
Catalog Circular Connectors - Contacts
Description CONTACT PIN 18-20AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Signal, Machined
Contact Type Pin
Wire Gauge or Range - AWG 18-20 AWG
Wire Gauge or Range - mm2 0.5 ~ 0.75mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Termination Finish Nickel
Ultra Librarian 3D Model Ultra Librarian XS2U-3122 CAD Model

Description

NULL

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 14-18AWG CRIMP 1=100
Need more? Email Us
Amphenol Aerospace Operations
CONTACT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
CONTACT SOCKET 26AWG CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 24-30AWG CRIMP SLVR
Lowest to $0.1620
Conxall/Switchcraft
CONTACT PIN SZ 20 CRIMP
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP SILVER
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP GO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess