EN
  • EN
  • DE
  • IT

XW2R-P34G-M2

Part No XW2R-P34G-M2
Manufacturer Omron
Catalog Terminal Blocks - Interface Modules
Description I/O MODULE 16 DIG 16 SOLID ST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Process Side Connection Terminal Blocks - Spring Connection
Control Side Connection Rectangular, Female
Control Side Cable Retainer Latches
Positions / Poles 34
Voltage - Rated 125VAC
Current Rating (Per Contact) 1 A
Operating Temperature 0°C ~ 55°C
Length 5.146" (130.71mm)
Width 1.969" (50.00mm)
Wire Gauge 16-26 AWG;5;9;7;10;8;3;4;2;1;19;1588;2084;1920;288;602004;3500;4641;2080;2039;2861;2171;3833;1885;5073;23;2770;236;277;68;600350;17;2946;281;818;0;13266;13931;8794;1054;50605;128116;21413;35332;13267;2117;91043;105825;91044;21266;27206;115993;113816;25033;85295;100905;100907;54780;130811;13281;13282;38234;90999;90994;91014;91008;90995;90998;91003;13283;15495;91001;91006;884;91000;91007;91005;1330;3973;1289;90993;90992;91004;91016;90996;91009;91002;91015;90997;27428;12438;91011;91013;27569;49212;27568;64439;27567;13291;13292;13293;13295;91012;13296;13297;18938;48801;72993;13298;91010;125549;47619;47185;62;61;3;804;4;17;0;2;4;7;1;1;341357;341663;371599;390812;394877;395102;397097;411033;411034;411036;411037;411038;1;326548;330482;333249;341168;341169;341663;341664;341676;341677;758114;339101;339102;339103;339104;395087;690431;395088;395089;395092;395093;395094;395095;395096;395097;690432;395098;395099;395100;395101;395102;395103;395104;397059;397097;397098;397101;397104;400692;411033;411037;411038;1;361907;361908;363711;400614;2;3;4;5;6;7;8;9;10;11;12;14;15;16;18;20;22;24;25;26;28;30;32;34;36;37;38;39;40;44;48;50;51;56;60;62;64;66;68;74;78;80;90;100;116;1;329720;329745;329746;332652;339060;690494;339071;339073;339074;339075;499299;499298;339396;349968;349971;349972;349973;349974;690495;349975;349976;349977;800066;690496;349978;362726;362728;362729;362730;362731;362732;363412;363413;690497;363414;363416;363665;364163;364392;364414;364415;364652;389013;391205;395667;395687;396013;402008;411379;499404;249586;84843;87868;143803;143881;153669;155183;155263;155274;155281;159247;159276;159277;161432;184652;738948;184656;184660;475069;215344;226124;226159;226165;238738;829326;238782;257642;257676;257678;257680;69629;69699;78980;84289;84330;84348;85847;85858;85865;85867;85869;508185;85875;85876;95154;100671;100688;150744;157291;157312;157326;811532;157343;157346;182727;237347;256165;1;3 mA;5.6 mA;10 mA;16.7 mA;18 mA;22 mA;50 mA;63 mA;80 mA;100 mA;200 mA;500 mA;0.5 A;630 mA;900 mA;1 A;1.5 A;2 A;2.1 A;2.5 A;3 A;3.15 A;3.5 A;4 A;5 A;6 A;8 A;10 A;12 A;15 A;16 A;30 A;40 A;57 A;65 A;81 A;221037;212571;212585;212596;212605;212617;156422;156425;156430;156439;139383;139387;139388;139395;139399;139404;139409;139423;139428;99327;66977;66985;66990;38940;38945;38954;38959;38976;77071;83448;1;15701;32527;36215;37159;38003;38091;38275;41383;41851;41959;42169;44320;46078;49626;49716;49772;50098;50330;50427;50659;51379;52018;52481;52551;53536;54147;54433;54534;54598;54787;56144;56658;58842;58881;58965;58977;59018;59737;59887;429558;60185;60270;61677;61833;62241;62292;62294;62667;454709;122694;122832;123256;123419;124040;124274;124468;124697;124717;124748;124816;125659;125751;126004;126024;126100;126297;127585;128015;128024;128209;128410;129029;129327;130615;130830;130930;131059;131083;131265;131488;132824;132849;132956;132992;133090;133188;133295;133811;133890;134073;134170;134196;134563;135159;135416;135473;135488;135702;136507;136841;137050;137209;137217;170198;170519;170595;170691;170738;171009;171016;171075;171362;171454;171709;171730;171784;172262;172282;172415;172560;172721;173466;173582;173603;173710;173874;174614;174671;174685;174730;174841;175487;175627;175772;175828;175929;176727;176735;176830;176836;176943;176988;177101;177588;177765;177829;178131;178188;178243;178718;178777;178867;178922;179573;179900;836062;179957;179984;179997;576780;204528;204740;204922;204935;205019;205226;205248;205291;205315;205744;205830;206357;206484;206495;206676;206786;207026;207117;207193;207301;207433;207907;208091;208837;208849;209035;209081;209484;209516;209605;209717;210001;210561;210932;211067;211258;211315;2298
Ultra Librarian 3D Model Ultra Librarian XW2R-P34G-M2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERFACE MODULE HDR 40POS
Need more? Email Us
Omron
TB SPRING 32PTFORCJ/CS1W MOD
Need more? Email Us
Omron
I/O MODULE 16 DIG 16 SOLID ST
Need more? Email Us
Omron
I/O MODULE 16 DIG 16 SOLID ST
Need more? Email Us
Omron
XW2R I/O TB CL 34PT CJ/CS DIN
Need more? Email Us
Omron
INTERFACE MOD RCPT 50PS 14-28AWG
Need more? Email Us
Omron
INTERFACE MOD RCPT 34PS 14-28AWG
Need more? Email Us
Omron
I/O MODULE 16 DIG 16 SOLID ST
Need more? Email Us
Omron
INTERFACE MOD HDR DUAL 20POS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess