EN
  • EN
  • DE

1.5SMC13AT3G

Part No 1.5SMC13AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors Unidirectional*
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Clamping Voltage 18.2(V)
Leakage Current (Max) 0.005(uA)
Mounting Surface Mount
Operating Temp Range -65C to 150C
Package Type SMC
Packaging Tape and Reel
Pin Count 2
Polarity Uni-Directional
Number of Elements 1
Operating Temperature Classification Military
Peak Pulse Power Dissipation 1500(W)
Reverse Breakdown Voltage 12.4(V)
Peak Pulse Current 82(A)
Reverse Stand-off Voltage 11.1(V)
Test Current (It) 1(mA)
Rad Hardened No
DELETED Compliant
Mounting Style SMD/SMT
Operating Temperature Max Deg. C 150C
Operating Temperature Min Deg. C -65C
Product Length (mm) 6.86 mm
Product Depth (mm) 5.84 mm
Product Height (mm) 2.13 mm
Suppressor Type TVS
Configuration Single
Direction Type Uni-Directional
Leakage Current 5uA
Win Source Part Number 058001-1.5SMC13AT3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 1.5SMC13AT3G CAD Model

Description

Product Overview: 1.5SMC13AT3G - ON Semiconductor

The 1.5SMC13AT3G from ON Semiconductor is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This high-performance device is a crucial component in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive ICs or other components.

Key Features

  • Peak Power Dissipation: Capable of handling 1500 Watts of peak pulse power dissipation for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 13V, it provides a comfortable margin for nominal system voltages, preventing unwanted clamping during normal operation.
  • Clamping Voltage: The device features a low clamping voltage, which activates rapidly to protect sensitive components from voltage spikes.
  • Uni-directional Design: The uni-directional construction is optimized for DC voltage circuits, providing a targeted approach to surge protection.
  • Package: Encased in a JEDEC-compliant SMC package, the 1.5SMC13AT3G is compact and suitable for automated assembly processes.
  • Temperature Range: It operates within a broad temperature range, from -55°C to +150°C, making it suitable for various challenging environments.
  • Compliance: This product is compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The 1.5SMC13AT3G is ideal for use in a variety of applications where transient voltage protection is critical. Common applications include:

  • Power supply circuits
  • Automotive systems
  • Telecommunication devices
  • Industrial equipment
  • Consumer electronics

ON Semiconductor's commitment to quality and performance is evident in the 1.5SMC13AT3G TVS diode. Its ability to absorb transient over-voltage spikes and dissipate high power surges makes it an essential component for any design that requires reliable protection against electrical transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess