EN
  • EN
  • DE

15C01M-TL-E

Part No 15C01M-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.7A MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 300mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 300mW
Frequency - Transition 330MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 114505-15C01M-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15C01M-TL-E CAD Model

Description

Product Overview: 15C01M-TL-E from ON Semiconductor

The 15C01M-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions that meet the rigorous demands of modern electronic applications.

Key Features

  • Voltage Regulation: The 15C01M-TL-E is designed to deliver precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Low Power Consumption: With an emphasis on energy efficiency, this component operates with minimal power loss, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • High Reliability: Built to ON Semiconductor's high standards, the 15C01M-TL-E offers exceptional reliability and longevity, reducing maintenance and replacement costs over time.
  • Compact Form Factor: The small footprint of this device allows for integration into space-constrained designs, providing flexibility for engineers and designers.
  • Thermal Management: Advanced thermal properties ensure that the 15C01M-TL-E maintains optimal performance even under varying temperature conditions, contributing to the overall stability of the end product.

Applications

The versatility of the 15C01M-TL-E makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Portable Devices
  • Telecommunications Equipment

Quality Assurance

ON Semiconductor's commitment to quality is evident in the 15C01M-TL-E, which undergoes rigorous testing and quality control procedures to ensure it meets the highest industry standards. Customers can trust this product to deliver consistent performance and reliability in their applications.

Environmental Considerations

As an environmentally responsible company, ON Semiconductor ensures that the 15C01M-TL-E complies with international environmental regulations. This commitment helps customers design products that are not only efficient but also minimize their ecological footprint.

In summary, the 15C01M-TL-E from ON Semiconductor is an exemplary component that combines efficiency, reliability, and design flexibility, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,070+ $0.0559 $115.7130
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,710+ $0.0506 $288.9260
7,635+ $0.0454 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess