EN
  • EN
  • DE

1HP04CH-TL-W

Part No 1HP04CH-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 0.17A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 170mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 100μA
Max Gate Charge 0.9nC @ 10V
Max Input Capacitance 14pF @ 20V
Maximum Gate-Source Voltage ±20V
Maximum Rds On at Id,Vgs 18 Ohm @ 80mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1001924-1HP04CH-TL-W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1HP04CH-TL-W CAD Model

Description

Introducing the 1HP04CH-TL-W by ON Semiconductor

Product Overview:

The 1HP04CH-TL-W is a cutting-edge, high-performance product from ON Semiconductor, a leading provider in the semiconductor industry. This product is meticulously designed to cater to a wide range of applications, including power management, automotive, consumer electronics, and industrial automation. The 1HP04CH-TL-W exemplifies ON Semiconductor's commitment to delivering efficient, reliable, and durable semiconductor solutions.

Key Features:

  • High Precision: The 1HP04CH-TL-W stands out with its high precision capabilities, ensuring accurate performance in critical applications.
  • Low Power Consumption: Designed for energy efficiency, this component operates with minimal power consumption, making it ideal for battery-powered devices and eco-friendly solutions.
  • Robust Design: ON Semiconductor's commitment to quality is evident in the robust design of the 1HP04CH-TL-W, which offers enhanced durability and longevity, even in harsh operating conditions.
  • Compact Form Factor: The sleek and compact design of the 1HP04CH-TL-W allows for seamless integration into a variety of electronic systems without compromising on space or functionality.

Applications:

The versatile nature of the 1HP04CH-TL-W makes it suitable for a multitude of applications. It is an excellent choice for power management systems where precision and efficiency are paramount. In the automotive sector, it contributes to the reliability and performance of electronic control units (ECUs) and other critical components. Consumer electronics manufacturers rely on the 1HP04CH-TL-W for its ability to enhance the user experience by optimizing device performance and battery life. Additionally, industrial automation systems benefit from its robustness and precision, ensuring smooth and reliable operations.

Quality and Reliability:

ON Semiconductor is renowned for its rigorous testing and quality control processes. The 1HP04CH-TL-W is no exception and is subjected to extensive testing to ensure it meets the highest standards of quality and reliability. Customers can trust in the consistent performance and longevity of this product.

Conclusion:

For those in search of a high-quality, reliable, and efficient semiconductor solution, the 1HP04CH-TL-W from ON Semiconductor is an outstanding choice. Whether for power management, automotive, consumer, or industrial applications, this product delivers exceptional performance and value.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess