EN
  • EN
  • DE

1N4005RLG

Part No 1N4005RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial Lead Standard Recovery Rectifiers | DIODE GEN PURP 600V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number 1N4005
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121709-1N4005RLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4005RLG CAD Model

Description

ON Semiconductor 1N4005RLG Standard Recovery Diode

The 1N4005RLG from ON Semiconductor is a robust and reliable standard recovery diode, designed to provide efficient operation in a wide range of applications. This diode is part of the popular 1N400x series, known for their high performance and dependability. The 1N4005RLG is specifically engineered to handle continuous rectification processes, making it an ideal choice for power supply and conversion systems.

Key Features

  • High Current Capability: With a forward current rating of 1A, this diode can handle a substantial amount of current, suitable for a variety of electronic circuits.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 600V, providing a good margin for applications that experience voltage spikes or surges.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which minimizes power loss and improves efficiency in the electrical circuit.
  • Standard Recovery Time: While not as fast as ultra-fast recovery diodes, the 1N4005RLG offers a standard recovery time that is suitable for many rectification applications.
  • Through-Hole Mounting: The diode comes in an axial lead package for easy through-hole mounting, making it convenient for prototyping and production runs on printed circuit boards.
  • High Surge Capability: It can withstand high surge currents, protecting circuits from sudden overcurrent conditions.
  • RoHS Compliant: The 1N4005RLG is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The ON Semiconductor 1N4005RLG is versatile and can be used in a variety of applications, including:

  • Power supply units
  • AC/DC converters
  • Battery chargers
  • Reverse voltage protection circuits
  • Freewheeling diodes in motor control circuits
  • Rectification in consumer and industrial electronics

With its combination of high voltage capacity, durability, and compliance with environmental standards, the 1N4005RLG is an excellent choice for designers and engineers looking for a reliable diode to incorporate into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0316 $57.6700
4,445+ $0.0260 $115.5700
6,885+ $0.0252 $173.5020
9,480+ $0.0244 $231.3120
12,255+ $0.0236 $289.2180
16,395+ $0.0212 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess