The ON Semiconductor 1N4148-T50R is a high-speed switching diode that has become a staple in the electronics industry due to its reliability and versatility. This diode is designed to meet the needs of a wide range of applications, from logic systems to high-speed switching circuits.
Key Features
- Fast Switching Speed: The 1N4148-T50R boasts a fast reverse recovery time, making it suitable for high-frequency operations.
- Low Capacitance: With its low junction capacitance, this diode is ideal for use in high-speed signal processing applications where minimal signal distortion is crucial.
- High Conductance: The diode offers high conductance, allowing for efficient current flow and reduced power loss.
- Robust Design: The 1N4148-T50R is designed to handle continuous forward current and repetitive peak reverse voltage, ensuring durability and long-term performance.
Applications
The ON Semiconductor 1N4148-T50R is commonly used in:
- Switching power supplies
- Logic level conversion
- Signal demodulation
- Pulse shaping circuits
- High-speed digital systems
Specifications
Parameter
Value
Package
DO-35
Maximum Repetitive Reverse Voltage (V<sub>RRM)
100V
Continuous Forward Current (I<sub>F)
200mA
Reverse Recovery Time (t<sub>rr)
4ns
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the 1N4148-T50R is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets rigorous performance criteria and is capable of withstanding the demands of various industrial environments.
Ordering Information
The product is available in tape and reel packaging, with the part number 1N4148-T50R, facilitating easy integration into automated production lines. For detailed ordering and shipping information, customers can consult ON Semiconductor's official distribution channels.