EN
  • EN
  • DE

1N4935G

Part No 1N4935G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 200 V 1A Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package Axial
Family Name 1N4935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N4935G-ND, 1N4935GOS
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905680-1N4935G
Ultra Librarian 3D Model Ultra Librarian 1N4935G CAD Model

Description

ON Semiconductor 1N4935G Fast Recovery Rectifier Diode

The 1N4935G is a high-efficiency, fast recovery rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier diode is specifically engineered to minimize reverse recovery time, which is crucial for high-speed switching applications. It is an ideal choice for power supply designs and converters where fast switching is a critical requirement.

The 1N4935G boasts a repetitive reverse voltage of 200V and a forward current of 1.0A, providing a well-balanced performance for a wide range of applications. The device's fast recovery time, typically rated at 200ns, ensures that it can handle quick transitions efficiently, reducing power losses and improving overall system performance.

Key Features:

  • High Efficiency: With a forward current of 1.0A and low forward voltage drop, the 1N4935G ensures high efficiency in operation, making it suitable for high-frequency rectification.
  • Fast Recovery Time: The fast recovery time of 200ns minimizes power losses during switching, making it an excellent choice for high-speed applications.
  • Surge Capability: The diode can handle surge currents, providing robust performance under transient conditions and enhancing the reliability of the end application.
  • Lead-Free: The 1N4935G is a lead-free component, complying with environmental regulations and promoting green initiatives in electronic designs.
  • Package: Packaged in an axial-lead, the device is easy to install in various circuit configurations and is compatible with through-hole mounting techniques.

Applications:

The ON Semiconductor 1N4935G is versatile and can be used in a variety of electronic circuits, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Consumer electronics
  • Automotive applications

With its fast recovery time, high efficiency, and robust surge capability, the 1N4935G from ON Semiconductor is a reliable and effective solution for engineers looking to improve their power management systems. Its compliance with environmental standards also ensures that it is a future-proof choice for designs that require both performance and sustainability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1557 $50.6025
785+ $0.1278 $100.3230
1,215+ $0.1238 $150.4170
1,670+ $0.1198 $200.0660
2,160+ $0.1158 $250.1280
2,895+ $0.1038 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess