EN
  • EN
  • DE

1N5931B

Part No 1N5931B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description GLASS PASSIVATED JUNCTION SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 1.5 Watts) | DIODE ZENER 18V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 12 Ohms
Current - Reverse Leakage at Vr 1μA at 13.7V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5931
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122060-1N5931B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5931B CAD Model

Description

The ON Semiconductor 1N5931B is a robust Zener diode designed for providing a regulated voltage by operating in the reverse breakdown region. This particular component is a popular choice among engineers and technicians for its reliability and consistency in performance. The 1N5931B is designed to dissipate power up to 1.5 watts, making it suitable for a variety of applications where voltage stabilization is critical.

Key Features

  • Nominal Zener Voltage: The 1N5931B offers a nominal Zener voltage of 18V, which provides a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle a significant amount of energy without degrading, ensuring long-term reliability.
  • Surge Capability: The device can withstand surge currents, making it an excellent choice for applications that experience transient over-voltage conditions.
  • Package: Encased in a DO-41 package, the 1N5931B is easy to install and fits well in a wide range of electronic assemblies.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your circuit designs.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +200°C, accommodating various environmental conditions.

Applications

The 1N5931B Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Over-voltage protection circuits
  • Switching operations
  • Stabilization of sensitive electronic components
  • Waveform shaping

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5931B is no exception. It is manufactured with high standards, ensuring that each diode performs to its specifications. The device's robust construction guarantees that it will stand up to the rigors of everyday use, making it a reliable choice for both commercial and industrial electronic applications.

Whether you are designing a simple power supply or a complex electronic system, the ON Semiconductor 1N5931B Zener diode offers the performance and reliability that you need to ensure your project's success.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess