EN
  • EN
  • DE

1N6278A

Part No 1N6278A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 17.1VWM 27.7VC AXIAL / 27.7V Clamp Ipp Tvs Diode Through Hole Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Mosorb™
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17.1V
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 27.7V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package Axial
Base Product Number 1N6278
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905745-1N6278A
Ultra Librarian 3D Model Ultra Librarian 1N6278A CAD Model

Description

ON Semiconductor 1N6278A Transient Voltage Suppressor Diode

The 1N6278A is a robust transient voltage suppressor diode designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. With its high surge capability, it ensures reliable performance and peace of mind for a wide variety of applications.

Key Features

  • Peak Pulse Power: The 1N6278A offers an impressive peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which helps to safeguard against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 5.8 volts, providing a margin of safety for nominal operating circuit voltage to prevent unwanted conduction.
  • Breakdown Voltage: The breakdown voltage range is precisely controlled to 6.45 volts minimum and 7.14 volts maximum, ensuring accurate clamping performance when it is most needed.
  • Response Time: With a response time of less than 1 picosecond from 0 volts to BV min, the 1N6278A offers near-instantaneous response to transient over-voltages, making it an ideal choice for high-speed protection requirements.
  • Low Incremental Surge Resistance: The diode features a low incremental surge resistance, which enhances its ability to handle large surges without significant voltage drop across the device.

Applications

The 1N6278A is versatile and can be employed in a wide range of applications. It is commonly used in:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection circuits
  • Automotive electronics
  • Aerospace and avionics systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 1N6278A transient voltage suppressor diode is no exception, being subjected to rigorous testing and quality control procedures. It is available in a molded package for robust mechanical protection and is also RoHS compliant, minimizing the environmental impact.

With its combination of high surge capability, fast response time, and precision voltage protection, the 1N6278A from ON Semiconductor is an excellent choice for circuit designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess