EN
  • EN
  • DE

1N6373

Part No 1N6373
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Mosorb Zener Transient Voltage Suppressors | TVS DIODE 5V 9.4V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5V
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 9.4V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1N6373
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1122131-1N6373
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N6373 CAD Model

Description

Product Overview: 1N6373 from ON Semiconductor

The 1N6373 is a robust, high-performance transient voltage suppressor (TVS) diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. With its quick response time and high surge capability, the 1N6373 is an ideal solution for safeguarding voltage-sensitive components in a variety of applications.

Key Features

  • Peak Pulse Power: The 1N6373 can handle an impressive 1500 watts of peak pulse power dissipation for a 10/1000μs waveform. This feature ensures reliable protection against high energy transients.
  • Standoff Voltage: It offers a standoff voltage of 5.0V, making it suitable for a range of electronic circuits that require a specific operating voltage level.
  • Breakdown Voltage: The breakdown voltage range is from 6.40V to 7.07V, providing a margin of safety above the working peak reverse voltage.
  • Clamping Voltage: At a peak pulse current of 50A (tp=10/1000μs), the maximum clamping voltage is 9.6V, ensuring that the voltage spike is capped at a safe level for the circuit components.
  • Low Leakage Current: The 1N6373 exhibits low leakage current, minimizing power loss when the device is in standby mode and enhancing overall energy efficiency.
  • Reverse Surge Capability: It can withstand reverse surges without performance degradation, which is critical for maintaining long-term reliability.
  • Package: The device is offered in an axial-lead package, which is designed for easy installation and is compatible with various PCB layouts.
  • RoHS Compliant: ON Semiconductor ensures that the 1N6373 meets RoHS directives, making it environmentally friendly and suitable for use in green applications.

Applications

The 1N6373 is versatile and can be used in a wide array of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive electronics
  • Aerospace and avionics

With its combination of high surge protection, reliability, and environmental compliance, the 1N6373 from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess