EN
  • EN
  • DE

1N748A

Part No 1N748A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Half Watt Zeners | DIODE ZENER 3.9V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 23 Ohms
Current - Reverse Leakage at Vr 10μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N748
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122145-1N748A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N748A CAD Model

Description

The 1N748A is a precision Zener diode manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This diode is designed to offer a reliable voltage regulation solution with its precisely controlled Zener voltage. It is widely used in a variety of electronic applications, from power supplies to voltage reference circuits.

Key Features

  • Zener Voltage: The 1N748A has a nominal Zener voltage of 3.9V, making it suitable for a range of low-voltage applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode is capable of handling moderate levels of power, ensuring stable operation under typical usage conditions.
  • Tolerance: It offers a standard tolerance of ±5% for the Zener voltage, providing a balance between precision and cost-effectiveness.
  • Package: Encased in a DO-35 glass package, the 1N748A is designed for through-hole mounting, facilitating easy integration into a wide array of circuit designs.
  • Operating Temperature: The diode operates effectively within a temperature range of -65°C to +175°C, ensuring reliability across various environmental conditions.

Applications

The 1N748A Zener diode is highly versatile and can be used in numerous electronic circuits. Its primary application is to provide voltage regulation, but it is also commonly used for:

  • Voltage reference in analog circuits
  • Surge suppression in sensitive electronics
  • Clamping voltages to safe levels in transient situations

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N748A Zener diode is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. Whether used in commercial, industrial, or high-reliability environments, this Zener diode stands as a testament to ON Semiconductor's dedication to excellence.

Ordering Information

To purchase the 1N748A Zener diode or to obtain more information about pricing and availability, please contact ON Semiconductor's sales representatives or authorized distributors. The 1N748A is available in bulk or tape and reel packaging options to accommodate various production requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess