EN
  • EN
  • DE

1PMT5924BT1

Part No 1PMT5924BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE Package | DIODE ZENER 9.1V 3.2W POWERMITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power 3.2W
Impedance (Maximum) (Zzt) 4 Ohms
Current - Reverse Leakage at Vr 5μA at 7V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5924
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122189-1PMT5924BT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5924BT1 CAD Model

Description

ON Semiconductor 1PMT5924BT1 Zener Voltage Regulators

The 1PMT5924BT1 from ON Semiconductor is a robust Zener voltage regulator designed for applications requiring voltage calibration and stabilization. This product is part of ON Semiconductor's high-quality Zener diode portfolio, offering a 3W power dissipation with a nominal Zener voltage of 15V. It is a popular choice for engineers and designers looking to maintain a stable voltage level in their electronic circuits.

Constructed with a silicon planar power Zener diode, the 1PMT5924BT1 is housed in a durable Powermite package that is not only compact but also offers excellent thermal performance due to its low thermal resistance. This makes the device ideal for high-density circuit designs where space is at a premium and efficient heat dissipation is crucial.

Key features of the 1PMT5924BT1 include its tight voltage tolerance, with specifications typically within ±5%. This precision ensures reliable operation and consistent performance in voltage regulation applications. The device also boasts a wide operating temperature range, making it suitable for use in various environmental conditions without compromising its functionality.

The 1PMT5924BT1 is designed to handle a maximum Zener current of 95.2 mA, providing sufficient capacity for most standard voltage regulation needs. Its forward voltage is low, and its Zener impedance is specified to ensure minimal power loss and high efficiency in operation.

Applications for the 1PMT5924BT1 are diverse and include voltage reference, surge suppression, and protection in consumer electronics, telecommunications, and industrial equipment. This component is also commonly used in power management solutions where precise voltage control is necessary.

ON Semiconductor has a reputation for producing reliable and high-performing electronic components, and the 1PMT5924BT1 is no exception. It is RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability and safety standards.

In summary, the 1PMT5924BT1 Zener voltage regulator is a versatile and efficient solution for maintaining a stable voltage in a variety of electronic applications. Its robust design and precise voltage regulation capabilities make it a valuable component in any circuit designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess