EN
  • EN
  • DE

1PMT5930BT1G

Part No 1PMT5930BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE  Package | DIODE ZENER 16V 3.2W POWERMITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power 3.2W
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 1μA at 12.2V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5930
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122191-1PMT5930BT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PMT5930BT1G CAD Model

Description

Product Overview: 1PMT5930BT1G from ON Semiconductor

The 1PMT5930BT1G is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This product is part of ON Semiconductor's PMT series of surface mount Zener diodes, which are well-regarded for their reliability, performance, and versatility in a wide range of electronic applications.

Key Features:

  • Voltage Range: The 1PMT5930BT1G offers a nominal Zener voltage of 18V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 3.0 watts, this Zener diode is capable of handling significant amounts of power, making it suitable for high-power applications.
  • Package: The device comes in a small, surface-mount SOD-123FL package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • High Surge Capability: It is designed to withstand surge currents, thereby offering protection against voltage spikes and enhancing the overall durability of the electronic components it is used with.
  • Thermal Resistance: The low thermal resistance ensures efficient heat dissipation, contributing to the device's stability and longevity.

Applications:

The 1PMT5930BT1G Zener diode is suitable for a multitude of applications where voltage regulation is required. These include:

  • Voltage stabilization circuits
  • Power supply units
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 1PMT5930BT1G is no exception, as it is constructed with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure optimal performance under various conditions. This Zener diode is RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

Conclusion:

The 1PMT5930BT1G from ON Semiconductor is an excellent choice for designers looking for a robust, high-performance Zener diode. Its wide voltage range, high power dissipation, compact package, and surge protection capabilities make it a versatile component for a variety of electronic applications. With ON Semiconductor's reputation for quality, this product is sure to provide reliable service in any circuit it is integrated into.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess