EN
  • EN
  • DE

1SMA5913BT3G

Part No 1SMA5913BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 075052-1SMA5913BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5913BT3G CAD Model

Description

Product Overview: 1SMA5913BT3G by ON Semiconductor

The 1SMA5913BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically engineered to offer excellent voltage regulation with a minimal footprint, making it suitable for a wide range of electronic applications.

Key Features

  • Zener Voltage Range: This diode offers a Zener voltage range of 3.3V to 68V, providing designers with a versatile selection for various circuit requirements.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1SMA5913BT3G is capable of handling a substantial amount of power for its size, making it an efficient choice for space-constrained applications.
  • Package: The device comes in a highly compact SMA package, which is not only easy to install but also provides excellent power density and space savings on printed circuit boards (PCBs).
  • Surge Capability: It can withstand surge currents, ensuring protection against voltage spikes and enhancing the reliability of the end application.
  • Temperature Stability: The diode is characterized by its excellent stability over a wide operating temperature range, maintaining consistent performance under varying conditions.

Applications

The 1SMA5913BT3G is ideal for use in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1SMA5913BT3G is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets rigorous performance criteria. Additionally, it is designed to comply with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

In summary, the 1SMA5913BT3G Zener diode from ON Semiconductor is a robust, versatile component that offers reliable voltage regulation in a compact form factor. Its combination of power dissipation, stability, and surge capability makes it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0903 $50.1165
1,350+ $0.0741 $100.0350
2,090+ $0.0718 $150.0620
2,880+ $0.0695 $200.1600
3,725+ $0.0672 $250.3200
4,985+ $0.0602 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,001 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess