EN
  • EN
  • DE

1SMA5914BT3G

Part No 1SMA5914BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 3.6V 5% 9Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 3.6V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 35.5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 128423-1SMA5914BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name 1SMA5914B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5914BT3G CAD Model

Description

Product Overview: 1SMA5914BT3G - ON Semiconductor

The 1SMA5914BT3G is a robust Zener voltage regulator diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's SMA series and is well-suited for a variety of applications requiring voltage regulation and protection. It offers a 3W power dissipation and a nominal Zener voltage of 3.9V, making it a reliable choice for electronic circuits that demand a stable voltage supply.

Key Features

  • Zener Voltage (V<sub>Z): 3.9V, providing precise voltage regulation for sensitive electronics.
  • Power Dissipation: Capable of dissipating up to 3 watts of power, ensuring robust performance for high-power applications.
  • Package: Supplied in a surface-mount SMA package, the 1SMA5914BT3G is designed for compact PCB layouts and automated assembly processes.
  • Thermal Resistance: Features low thermal resistance, allowing for efficient heat dissipation and reliable operation even under stressful conditions.
  • Tolerance: Offers a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications

The 1SMA5914BT3G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMA5914BT3G is manufactured with the highest standards, ensuring reliability and performance consistency. It is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Ordering and Packaging Information

The 1SMA5914BT3G comes in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering, the product is available through ON Semiconductor's authorized distributors, ensuring availability and timely delivery.

With its robust design, reliable performance, and ON Semiconductor's commitment to quality, the 1SMA5914BT3G is an excellent choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,475 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess