EN
  • EN
  • DE

1SMA5922BT3

Part No 1SMA5922BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 2.5 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5922
Other Names 1SMA5922BT3OSCT,1SMA5922BT3OSDKR,1SMA5922BT3OSTR
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279726-1SMA5922BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5922BT3 CAD Model

Description

Product Overview: 1SMA5922BT3 - ON Semiconductor

The 1SMA5922BT3 from ON Semiconductor is a robust Zener diode, designed to provide precision voltage regulation with a high degree of reliability and stability. This surface-mounted device is housed in a SMA package, making it suitable for automated assembly processes and applications where space is at a premium.

Key Features

  • Voltage Range: The 1SMA5922BT3 offers a nominal Zener voltage range of 3.3V to 33V, making it versatile for a wide array of voltage regulation tasks.
  • Power Dissipation: With its power dissipation capacity of 1.5 Watts, this Zener diode can handle significant levels of power, ensuring stable operation under various conditions.
  • Package: The SMA package is not only compact but also provides excellent power dissipation and thermal characteristics for its size.
  • Surge Capability: It is capable of withstanding surge currents, offering protection against voltage spikes and enhancing the overall durability of the device.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation necessary in many electronic circuits.

Applications

The 1SMA5922BT3 is a versatile component suitable for a variety of applications including:

  • Voltage regulation modules
  • Over-voltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial and commercial systems requiring stable Zener voltages

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5922BT3 is no exception. The device is manufactured to rigorous standards, ensuring high reliability and performance consistency. It is designed to meet the requirements of various industry standards, which makes it a trusted choice for professionals and engineers looking for components that won't compromise the integrity of their designs.

In summary, the 1SMA5922BT3 Zener diode from ON Semiconductor is an efficient, reliable solution for voltage regulation needs in a compact SMA package. Its robust design and flexible voltage range make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0963 $50.0760
1,270+ $0.0790 $100.3300
1,965+ $0.0765 $150.3225
2,700+ $0.0741 $200.0700
3,495+ $0.0716 $250.2420
4,675+ $0.0642 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,500 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess