EN
  • EN
  • DE

1SMA5943BT3G

Part No 1SMA5943BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 56V 5% 86Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 56V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 86 Ohm
Current - Reverse Leakage @ Vr 500nA @ 42.6V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 133317-1SMA5943BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1SMA5943B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5943BT3G CAD Model

Description

1SMA5943BT3G - Zener Voltage Regulator Diode

The 1SMA5943BT3G is a robust Zener voltage regulator diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality electronic component is engineered to offer precise voltage regulation, making it an essential part of power management circuits across a wide range of applications.

Key Features:

  • Power Dissipation: The device is capable of dissipating up to 1.5 watts of power, which is quite substantial for its SMA package size. This makes it suitable for high-density circuit designs where space is a premium.
  • Voltage Range: It offers a broad range of nominal Zener voltages from 3.3 V to 68 V, providing designers with a versatile set of options to meet various circuit requirements.
  • Package: The 1SMA5943BT3G comes in a highly compact SMA surface-mount package, which allows for efficient assembly and space-saving PCB design.
  • Surge Capability: It has a surge capability of up to 61.5 watts at 10 ms, ensuring that the device can handle transient over-voltage conditions without failing.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic circuits.

Applications:

Due to its reliability and performance, the 1SMA5943BT3G is used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Switching power supplies
  • Other industrial and commercial applications requiring voltage stabilization

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMA5943BT3G is no exception. It is built to meet high industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in a wide range of electronic devices. Furthermore, the device is Pb-free, Halogen-free/BFR-free, and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Whether you are designing power supplies, protecting sensitive circuits, or looking for a reliable Zener diode for voltage regulation, the 1SMA5943BT3G from ON Semiconductor is a choice that offers both performance and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1008 $50.4000
1,210+ $0.0827 $100.0670
1,875+ $0.0801 $150.1875
2,585+ $0.0775 $200.3375
3,340+ $0.0749 $250.1660
4,465+ $0.0672 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,740 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess