EN
  • EN
  • DE

1SMB12AT3

Part No 1SMB12AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12V 19.9V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number 1SMB12
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 805931-1SMB12AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB12AT3 CAD Model

Description

Product Overview: 1SMB12AT3 Zener Overvoltage Transient Suppressors

The 1SMB12AT3 from ON Semiconductor is a state-of-the-art Zener overvoltage transient suppressor designed to protect voltage-sensitive components from destruction or degradation. This robust device is an ideal solution for various applications where voltage regulation and transient suppression are critical, such as consumer electronics, industrial systems, and automotive circuits.

Key Features

  • Surge Protection: The 1SMB12AT3 offers excellent surge protection capabilities, with a peak power dissipation of 600 Watts for a 1ms transient, ensuring that devices are safeguarded against voltage spikes and surges.
  • Breakdown Voltage: This component has a precise breakdown voltage range of 10.2 to 13.3 Volts, making it suitable for 12V applications where specific voltage regulation is necessary.
  • Package: Housed in a compact SMB package, the 1SMB12AT3 is optimized for automated assembly processes and is designed to occupy minimal board space while providing maximum protection.
  • Temperature Range: It operates effectively over a wide temperature range from -55°C to +150°C, which ensures reliability under various environmental conditions.
  • Compliance: The device meets the regulatory requirements, including RoHS compliance, which makes it suitable for use in environmentally sensitive applications.

Applications

The versatility of the 1SMB12AT3 makes it an excellent choice for a broad range of applications. It is commonly used in:

  • Power supply circuits
  • Automotive electronics
  • Telecommunication systems
  • Portable devices
  • Industrial controllers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB12AT3 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust the 1SMB12AT3 to provide consistent protection, enhancing the durability and longevity of their electronic products.

Ordering Information

The 1SMB12AT3 is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and product information, customers should refer to the official ON Semiconductor datasheet or contact their sales representative.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess