EN
  • EN
  • DE

1SMB5947BT3G

Part No 1SMB5947BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 82V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 82V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 160 Ohm
Current - Reverse Leakage @ Vr 1μA @ 62.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005442-1SMB5947BT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5947BT3G CAD Model

Description

ON Semiconductor 1SMB5947BT3G Zener Voltage Regulator Diode

The 1SMB5947BT3G from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation and protection. This high-quality Zener diode offers a 3W power dissipation capability, making it suitable for a wide range of electronic circuits and components that require a stable and precise voltage supply.

Key Features:

  • Voltage Range: This Zener diode has a nominal Zener voltage of 68V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power rating of 3W, the 1SMB5947BT3G is capable of handling significant power levels, making it suitable for higher power applications.
  • Package: The device comes in a compact SMB package, which is ideal for automated assembly processes and helps save valuable board space.
  • High Surge Capability: It can withstand surge currents, which is essential for protecting sensitive electronic components against voltage spikes and surges.
  • Temperature Range: The diode operates effectively over a broad temperature range, from -55°C to +150°C, ensuring reliable performance in various environments.

Applications:

The 1SMB5947BT3G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to delivering high-quality components. The 1SMB5947BT3G Zener diode is no exception, as it is manufactured to meet stringent quality standards, ensuring reliable performance and longevity in the field. Whether you are developing a new circuit or maintaining existing equipment, this Zener diode is an excellent choice for your voltage regulation needs.

Product Summary:

The 1SMB5947BT3G from ON Semiconductor represents a reliable and efficient solution for voltage regulation and protection in a variety of electronic applications. Its robust design, high power dissipation, and wide operating temperature range make it a preferred choice for engineers and designers looking for a high-performance Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1493 $50.0155
820+ $0.1226 $100.5320
1,265+ $0.1187 $150.1555
1,745+ $0.1149 $200.5005
2,255+ $0.1111 $250.5305
3,015+ $0.0996 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,620 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess