EN
  • EN
  • DE

1SMB70AT3

Part No 1SMB70AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 70V 113V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number 1SMB70
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1334737-1SMB70AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB70AT3 CAD Model

Description

Product Overview: 1SMB70AT3 - ON Semiconductor

The 1SMB70AT3 from ON Semiconductor is a robust surface-mount transient voltage suppressor (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This high-quality TVS diode is a crucial component for a wide range of applications, including industrial, computing, automotive, and consumer markets where reliable voltage protection is paramount.

Key Features

  • Peak Pulse Power Dissipation: The 1SMB70AT3 is capable of handling 600W of peak pulse power dissipation for a 10/1000 μs waveform, ensuring effective protection against high energy transients.
  • Stand-Off Voltage: It offers a stand-off voltage (V<sub>RWM) of 70V, which helps to prevent the clamping voltage from being reached during normal operation.
  • Low Leakage Current: With its low leakage current, this TVS diode minimizes power loss and ensures efficient operation, making it suitable for low-power applications.
  • Fast Response Time: The device's fast response time to transient events ensures that the sensitive components it protects are shielded from voltage spikes in a timely manner.
  • Operating Temperature Range: The 1SMB70AT3 is designed to operate over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The versatile protection capabilities of the 1SMB70AT3 make it an ideal choice for a variety of applications, including:

  • Protection of I/O interfaces
  • Power supply protection
  • Notebooks, desktops, and servers
  • Portable electronics
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB70AT3 is no exception. It is manufactured in ISO/TS16949 certified facilities, ensuring high standards of quality and reliability for automotive applications and beyond. Additionally, the device is compliant with the RoHS Directive 2011/65/EU, meaning it is free from hazardous substances and environmentally friendly.

Package and Availability

The 1SMB70AT3 comes in a compact SMB package, offering a space-saving solution that is easy to integrate into various circuit designs. Its surface-mount form factor allows for efficient assembly processes and compatibility with modern PCB technology.

For engineers and designers seeking reliable transient voltage protection, the 1SMB70AT3 from ON Semiconductor is a top-tier choice that combines performance, durability, and quality assurance.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess