EN
  • EN
  • DE

1SMC28AT3

Part No 1SMC28AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 28V 45.4V SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 28V
Voltage - Breakdown (Minimum) 31.1V
Voltage - Clamping (Maximum) at Ipp 45.4V
Current - Peak Pulse (10/1000μs) 33A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1SMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122658-1SMC28AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMC28AT3 CAD Model

Description

Product Overview: 1SMC28AT3 - ON Semiconductor

The 1SMC28AT3 is a robust surface-mount Transient Voltage Suppressor (TVS) diode, engineered by ON Semiconductor, a leading figure in the semiconductor industry. This component is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductances and electrostatic discharge. With its compact SMC package, it is ideal for space-constrained applications where efficient use of PCB real estate is critical.

Key Features

  • Peak Pulse Power: The 1SMC28AT3 offers a substantial peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring protection against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 28V, which helps to maintain the reliability and stability of the system by preventing over-voltage conditions.
  • Clamping Voltage: When subjected to a transient over-voltage, the device exhibits a low clamping voltage, thereby safeguarding sensitive components downstream.
  • Response Time: The TVS diode boasts an exceptionally fast response time, typically in the order of picoseconds, providing immediate protection from voltage spikes.
  • Temperature Range: It operates within a wide temperature range, making it suitable for various industrial and consumer applications.
  • Certifications: The 1SMC28AT3 is compliant with the ISO 7637-2 surge specification and meets the IEC 61000-4-2 ESD immunity requirements.

Applications

The 1SMC28AT3 is versatile in its use, suitable for a broad range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Power supply protection
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1SMC28AT3 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each component meets rigorous performance criteria. This TVS diode is a testament to ON Semiconductor's dedication to providing industry-leading protection solutions for electronic systems.

Whether you're designing for surge-prone automotive environments or looking to bolster the defense of sensitive telecom infrastructure, the 1SMC28AT3 from ON Semiconductor is an excellent choice for safeguarding your circuits against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0611 $50.1020
2,000+ $0.0501 $100.2000
3,095+ $0.0485 $150.1075
4,260+ $0.0470 $200.2200
5,510+ $0.0454 $250.1540
7,375+ $0.0407 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess