EN
  • EN
  • DE

1SV264-TL-E

Part No 1SV264-TL-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description RF DIODE PIN 50V 100MW 3MCP  /  RF Diode PIN - 1 Pair Series Connection 50V 50 mA 100 mW 3-MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr onsemi
Package Tape & Reel
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50 mA
Capacitance @ Vr, F 0.4pF @ 50V, 1MHz
Resistance @ If, F 4.5Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100 mW
Temperature Range - Operating 125°C (TJ)
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCP
Base Product Number 1SV264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1SV264-TL-EOSCT,ONSONS1SV264-TL-E,1SV264-TL-E-ND,1SV264-TL-EOSDKR,2156-1SV264-TL-E,1SV264-TL-EOSTR
Standard Package 3,000
Win Source Part Number 1194043-1SV264-TL-E
Ultra Librarian 3D Model Ultra Librarian 1SV264-TL-E CAD Model

Description

The 1SV264-TL-E is a high-performance, silicon epitaxial planar switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is part of ON Semiconductor's extensive portfolio of electronic components that cater to a wide range of applications, ensuring reliability and efficiency.

Key Features

  • Low Forward Voltage: The 1SV264-TL-E is engineered to have a low forward voltage drop, which enhances its efficiency in conducting current.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-speed switching applications, ensuring minimal signal delay.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1SV264-TL-E meets high reliability standards, making it suitable for demanding environments.
  • Miniature Package: The device comes in a compact, surface-mount package, specifically in a TMiniP2-F2-B, which is ideal for space-constrained applications.
  • RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in a variety of markets.

Applications

The versatility of the 1SV264-TL-E allows it to be used in a multitude of applications, including:

  • High-speed switching circuits
  • Protection devices in electronic circuits
  • Signal processing
  • Voltage clamping
  • General-purpose switching applications

Technical Specifications

Parameter Value Package TMiniP2-F2-B Forward Voltage (V<sub>F) Typically below 1V at If=10mA Reverse Voltage (V<sub>R) Up to 30V Switching Speed Fast

Conclusion

The 1SV264-TL-E from ON Semiconductor is a testament to the company's dedication to producing high-quality, efficient, and reliable components. With its low forward voltage, fast switching speed, and RoHS compliance, this diode stands out as a superior choice for designers and engineers looking to enhance the performance of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2067 $50.6415
590+ $0.1696 $100.0640
915+ $0.1643 $150.3345
1,260+ $0.1590 $200.3400
1,630+ $0.1537 $250.5310
2,180+ $0.1378 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess