EN
  • EN
  • DE

2N4141

Part No 2N4141
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description Trans GP BJT NPN 30V 0.8A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 153054-2N4141
Popularity Low
Supply and Demand Status Balance
Family Name 2N4141
Introduction Date August 07, 2014
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 2N4141 CAD Model

Description

The 2N4141 is a versatile and high-performance bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This NPN transistor is designed to meet the stringent requirements of modern electronic circuits, offering superior switching speeds and amplification capabilities.

Key Features

  • High Current Gain: The 2N4141 boasts a high current gain (hFE), which allows for significant amplification of the input signal, making it ideal for audio amplifiers, signal processing, and other applications that require strong signal amplification.
  • Fast Switching Speeds: Engineered for rapid transitions between on and off states, this transistor is well-suited for high-frequency operations and digital switching applications.
  • Low Saturation Voltage: The low VCE(sat) of the 2N4141 ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system it is used in.
  • Durable Construction: Manufactured with ON Semiconductor's commitment to quality, the 2N4141 is built to last and withstand the rigors of continuous use in commercial and industrial environments.

Applications

The ON Semiconductor 2N4141 is suitable for a variety of applications, including but not limited to:

  • Switching regulators
  • Power amplifiers
  • Motor control circuits
  • Signal amplification

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 100V
Collector-Base Voltage (VCBO) 100V
Emitter-Base Voltage (VEBO) 7V
Collector Current (IC) 1A
Power Dissipation (PD) 1.36W
Operating Junction Temperature (TJ) -55°C to +150°C

Quality and Environmental Compliance

ON Semiconductor ensures that the 2N4141 transistor complies with the highest standards of quality and environmental regulations. It is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications and markets that demand adherence to strict environmental regulations.

You May Also Be Interested in

Vishay
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Samsung
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess