EN
  • EN
  • DE

2N6045

Part No 2N6045
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(10A,80W) | TRANS NPN DARL 100V 8A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 2V at 12mA, 3A
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 3A, 4V
Maximum Power 75W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6045
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124038-2N6045
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6045 CAD Model

Description

ON Semiconductor 2N6045 Bipolar Power Transistor

The 2N6045 from ON Semiconductor is a robust bipolar power transistor designed to handle high-power applications with efficiency and reliability. This device is part of ON Semiconductor's extensive range of power transistors, which are widely recognized for their quality and performance across various industries.

Key Features:

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Current (IC): 8A
  • Total Power Dissipation (Ptot): 75W
  • Operating Junction Temperature Range (TJ): -65°C to +150°C
  • Package: TO-220

The 2N6045 is built to handle a continuous collector current of up to 8 amperes, with a collector-emitter voltage rating of 60V, making it suitable for moderate voltage applications. The total power dissipation capability of this transistor is 75 watts, which allows it to manage significant power levels without compromising the integrity of the device.

One of the outstanding features of the 2N6045 is its wide operating junction temperature range, which spans from -65°C to +150°C. This wide temperature range ensures that the transistor can perform reliably in various environmental conditions, making it an excellent choice for industrial and commercial applications that demand consistent performance.

The transistor comes in a TO-220 package, which is a widely used and easily mountable form factor. The TO-220 package provides a good balance of thermal performance and size, making it suitable for applications where space and heat dissipation are considerations.

Applications of the 2N6045 include, but are not limited to, power regulators, DC-DC converters, motor controllers, and general-purpose amplifiers. Its robustness and reliability make it a preferred choice for designers and engineers looking for a high-performance power transistor for their demanding applications.

ON Semiconductor's commitment to quality ensures that the 2N6045, like all their products, meets the highest standards of performance and durability. Whether for prototyping or mass production, the 2N6045 is a component that can be relied upon for consistent operation and longevity.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3447 $58.5990
410+ $0.2829 $115.9890
635+ $0.2740 $173.9900
875+ $0.2652 $232.0500
1,130+ $0.2563 $289.6190
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess