EN
  • EN
  • DE

2N6052

Part No 2N6052
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(12A,150W) | TRANS PNP DARL 100V 12A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 120mA, 12A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 6A, 3V
Maximum Power 150W
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N6052
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124041-2N6052
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6052 CAD Model

Description

The 2N6052 by ON Semiconductor is a robust power transistor designed for general-purpose amplifier and switching applications. This bipolar junction transistor (BJT) is a versatile component that is commonly used in a variety of electronic circuits due to its high power handling capabilities and excellent performance characteristics.

Key Features

  • Device Type: PNP Darlington Power Transistor
  • Voltage Ratings: It can handle collector-emitter voltages up to 60V, making it suitable for a wide range of applications.
  • Current Handling: This transistor can handle collector currents up to 8A, providing high current gain with a continuous collector current rating.
  • Power Dissipation: It boasts a power dissipation of 75W, ensuring reliable performance in demanding situations.
  • High DC Current Gain: The 2N6052 offers a high DC current gain (hFE) of 750 to 20,000 at 4A, which means it can amplify a small input current into a much larger output current, making it ideal for power amplification.
  • Package: It comes in a TO-3 package, which is known for its excellent thermal properties and durability.

Applications

The 2N6052 is widely used in power switching and amplification applications due to its high power and current handling capabilities. Its typical applications include:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Relay and solenoid drivers

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the 2N6052 is no exception. This power transistor is designed to meet the rigorous standards of the electronics industry, ensuring stable operation and a long service life under various conditions.

Conclusion

Whether you're designing a sophisticated audio system, a robust motor control circuit, or a reliable power regulator, the 2N6052 from ON Semiconductor is an excellent choice for your power transistor needs. With its high power handling, current gain, and reliable performance, the 2N6052 is a workhorse component that will help power your electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2447 $52.4470
24+ $4.3033 $103.2792
36+ $4.1689 $150.0804
50+ $4.0344 $201.7200
65+ $3.8999 $253.4935
86+ $3.4965 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess