EN
  • EN
  • DE

2N6288G

Part No 2N6288G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 7A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 3.5V @ 3A, 7A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 3A, 4V
Maximum Power Dissipation 40W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 126907-2N6288G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6288G CAD Model

Description

ON Semiconductor 2N6288G Bipolar Junction Transistor

The ON Semiconductor 2N6288G is a high-power Bipolar Junction Transistor (BJT) that is designed to cater to a wide range of applications requiring robust performance. This NPN transistor is known for its high current handling capability and is commonly used in power amplification and switching applications.

Key Features:

  • Voltage Ratings: It features a collector-emitter voltage (VCEO) of 30V, which makes it suitable for moderate voltage applications.
  • Current Capacity: With a continuous collector current (IC) rating of up to 7A, the 2N6288G can drive high current loads, making it ideal for power regulation circuits.
  • Power Dissipation: It has a power dissipation of 40W, allowing it to handle significant power levels without overheating.
  • High Gain Bandwidth Product: The device offers a transition frequency (fT) of 4MHz, providing decent frequency response for audio and other low-frequency applications.
  • TO-220 Package: Enclosed in a TO-220 package, it ensures ease of mounting and adequate heat dissipation for reliable operation in various environments.

Applications:

The 2N6288G is versatile and can be used in a range of electronic circuits. Some common applications include:

  • Power supply regulators
  • Motor control drivers
  • Audio amplifiers
  • Switching circuits
  • Linear amplifiers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N6288G is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also characterized for operation from -55°C to +150°C, ensuring performance in extreme conditions.

Conclusion:

The 2N6288G from ON Semiconductor is a reliable choice for designers looking for an NPN transistor with high current handling, moderate voltage rating, and good thermal performance. Its robustness and versatility make it a go-to component for power amplification and control applications across a broad spectrum of industries.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess