EN
  • EN
  • DE

BC846BDWT1G

Part No BC846BDWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 232184-BC846BDWT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC846BDWT1G CAD Model

Description

The ON Semiconductor BC846BDWT1G is a high-performance, dual NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This device is fabricated with innovative ON Semiconductor technology to provide a robust and reliable component suitable for a wide range of electronic circuits.

Key Features:

  • Configuration: The BC846BDWT1G consists of two independent NPN transistors in a single SOT-363 package, making it ideal for compact circuit designs where space is at a premium.
  • Voltage Ratings: It boasts a collector-emitter voltage (Vceo) of 65V, ensuring stable operation in circuits with moderate voltage requirements.
  • Current Handling: Each transistor can handle continuous collector currents up to 100mA, making them suitable for driving small loads or for signal amplification purposes.
  • Power Dissipation: The device has a total device power dissipation of 250mW, providing a good balance between performance and thermal efficiency.
  • hFE: The BC846BDWT1G offers a high DC current gain (hFE) range, which ensures efficient current amplification in various applications.
  • Low Noise: It is designed for low noise operations, making it an excellent choice for audio applications and noise-sensitive signal processing.

Applications:

The versatile nature of the BC846BDWT1G allows it to be used in a variety of electronic applications, including:

  • General-purpose amplification
  • Switching circuits
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the BC846BDWT1G is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across various operating conditions. This component is RoHS compliant and is designed to meet the environmental and regulatory requirements of the electronics industry.

Summary:

In summary, the BC846BDWT1G from ON Semiconductor is a versatile, dual NPN BJT that offers excellent performance in amplification and switching applications. Its compact SOT-363 package, combined with its robust voltage and current handling capabilities, makes it an ideal choice for designers looking to optimize their circuit designs for space and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess